MODUK - DEF STAN 02-747: PART 4

Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Restricted to the Non-Wetted Surface (Class I and II Castings Only)

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 21 September 2015
Status: active
Page Count: 22
scope:

This Defence Standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding of the casting restricted to the non-wetted surface, that is, where no heat affected zone (HAZ) caused by welding is exposed to seawater.

Castings are classified as either I, II, or III. These classifications are defined in Def Stan 02-863.

Document History

DEF STAN 02-747: PART 4
September 21, 2015
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Restricted to the Non-Wetted Surface (Class I and II Castings Only)
This Defence Standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding...
September 17, 2015
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Restricted to the Non- Wetted Surface (Class I and II Castings Only)
This Defence Standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding...
August 21, 2012
Requirements for Nickel Aluminium Bronze Castings and Ingots - Part 4 - Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Permitted to the Non-Wetted Surface (Class I and II Castings Only)
This Defence Standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding...
August 21, 2012
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Permitted to the Non-Wetted Surface (Class I and II Castings Only)
This Defence Standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding...
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Restricted to the Non-Wetted Surface (Class I and II Castings Only)
This standard provides requirements for the physical characteristics, test methods and acceptance standards of cast nickel aluminium bronze naval alloy sand castings with the repair welding of the...
April 1, 2000
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 4: Nickel Aluminium Bronze Naval Alloy Sand Castings with Welding Restricted to the Non-Wetted Surface (Class I and II Castings Only)
This NES states the requirements for the physical characteristics, test methods and acceptance standards of nickel aluminium bronze naval alloy Class I and II castings with the repair welding of the...

References

Advertisement