JSA - JIS C 2390-1
Readily biodegradable electrical insulating oils — Part 1: Synthetic ester
| Organization: | JSA |
| Publication Date: | 20 September 2020 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Other insulating fluids): | 29.040.99 |
| ICS Code (Insulating fluids in general): | 29.040.01 |
scope:
This Standard specifies requirements for unused synthetic esters that are used as insulating media and/or heat exchange media for oil-impregnated capacitor, oil-filled cables, oil-immersed transformer, oil circuit breakers, and other oil-filled electrical equipment.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 61099 : 2010 Insulating liquids - Specifications for unused synthetic organic esters for electrical purposes (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History