SNV - SN EN ISO 3233-2

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle

active, Most Current
Organization: SNV
Publication Date: 1 June 2020
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040

Document History

SN EN ISO 3233-2
June 1, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
Advertisement