SNV - SN EN ISO 3233-2
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
June 1, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
SN EN ISO 3233-2
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.