NPFC - MIL-PRF-19500/114
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, CASE MOUNT THROUGH HOLE PACKAGE, STANDARD AND REVERSE POLARITY, TYPES 1N2804 THROUGH 1N2811, 1N2813, 1N2814, 1N2816,1N2818 THROUGH 1N2820, 1N2822 THROUGH 1N2827, 1N2829, 1N2831 THROUGH 1N2838, 1N2840 THROUGH 1N2846, AND 1N4557 THROUGH 1N4562, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
| Organization: | NPFC |
| Publication Date: | 14 October 2020 |
| Status: | active |
| Page Count: | 16 |
scope:
Scope.
The specification covers the performance requirements for 50 watt silicon voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode which have a nominal voltage tolerance of ±5 percent over the basic numbered (non-suffix) device. The non-suffix devices are not an option for this specification sheet. Forty-two devices, each with standard (B types) and reverse (RB types) polarity are addressed by this specification. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History