NPFC - MIL-S-19500/114
SEMICONDUCTOR DEVICE, DIODE, SILCON, VOLTAGE REGULATOR B AND RB TYPES, 1N2804 THRU 1N2811, 1N2813, 1N2814, 1N2816, 1N2818 THRU 1N2820, 1N2822 THRU 1N2827, 1N2829, 1N2831 THRU 1N2838, 1N2840 THRU 1N2846 ,1N4557 THRU 1N4562, JAN, JANTX, JANTXV, AND JANS
| Organization: | NPFC |
| Publication Date: | 26 September 1980 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The specification covers the detail requirements for 50 watt, silicon voltage regulator diodes: B type (standard polarity); RB type (reverse polarity). Four levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figure 1. (TO-3).
Maximum ratings are as shown in columns 4, 8, and 10 of table V herein and as follows:
Derate PT = 50 W at TC ≥ ±75°C at 0.5 W/°C above TC ≥ ±75°C.
−65°C ≤ Top ≤ 175°C; −65°C ≤ TSTG ≤ 200°C.
Primary electrical characteristics are as shown in columns 2, 9, 12, and 14 of table V herein and as follows:
Thermal resistance (RθJC) = 2.0°C/W maximum.
Document History