CEI EN 50090-5-2
Home and Building Electronic Systems (HBES) Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This document defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair TP1.
Data link layer interface and general definitions, which are media independent, are given in EN 50090-4-2.
Document History
CEI EN 50090-5-2
September 1, 2020
Home and Building Electronic Systems (HBES) Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
This document defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair TP1.
Data link layer interface and general...
December 1, 2005
Home and Building Electronic Systems (HBES) - Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
Questa Norma stabilisce le prescrizioni obbligatorie e facoltative per il livello fisico specifico del mezzo trasmissivo e per il livello connessione dati per la coppia ritorta di un sistema HBES di...