IEEE 1623

Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 24 September 2020
Status: active
Page Count: 28
scope:

This document provides general guidelines on the preparation of a functional specification for a solid-state electronic shunt device used mainly to compensate for voltage fluctuation. The guide covers devices rated to medium voltage (1 kV to 35 kV). In general, these devices contain: a bidirectional converter, an energy storage device, and a coupling transformer connected in parallel. The guide also covers the following equipment to assure proper interface with the electric network including, but not limited to, voltage and current transformers, disconnect switches, circuit breakers, and three-phase low voltage service for auxiliary power.

Normally these devices are not designed for flicker compensation. If flicker compensation is needed, the specification may be modified and the manufacturer can design the device for flicker compensation.

Purpose

The purpose of the guide is to provide information to utilities and other users to prepare a specification when they intend to purchase a shunt device.

The guide includes technical clauses describing the user's requirements, including operation methods and environmental conditions. It specifies basic requirements of solid-state electronic shunt devices used for compensation of voltage fluctuations by injection of reactive power.

Document History

IEEE 1623
September 24, 2020
Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
This document provides general guidelines on the preparation of a functional specification for a solid-state electronic shunt device used mainly to compensate for voltage fluctuation. The guide...
November 15, 2004
Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
This document provides general guidelines for the preparation of a functional specification for solid-state electronic shunt devices used mainly for compensation of voltage fluctuation. The guide...
November 15, 2004
IEEE Guide for the Functional Specification of Medium Voltage (1 kV35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
A description is not available for this item.

References

Advertisement