IEEE 1623

Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation

inactive
Buy Now
Organization: IEEE
Publication Date: 15 November 2004
Status: inactive
Page Count: 25
scope:

This document provides general guidelines for the preparation of a functional specification for solid-state electronic shunt devices used mainly for compensation of voltage fluctuation. The guide covers devices rated to medium voltage (1 kV-35 kV). This device contains in general: an inverter, rectifier or dc converter, energy storage device, and coupling transformer. The device typically is connected in parallel with the network using a coupling transformer.

Normally this device is not designed for flicker compensation. If flicker compensation is needed, the specification has to be modified, and the manufacturer has to design the device for flicker compensation.

In order to interface these devices with the network, additional equipment should be provided, including current and potential transformers, bypass and isolation breakers, disconnect switches and three-phase lowvoltage service for auxiliary power.

Purpose

This guide includes technical clauses describing the user's requirements, including operation methods and environmental conditions. It specifies basic requirements of solid-state electronic shunt devices used for compensation of voltage fluctuations by injection of reactive power.

Document History

September 24, 2020
Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
This document provides general guidelines on the preparation of a functional specification for a solid-state electronic shunt device used mainly to compensate for voltage fluctuation. The guide...
IEEE 1623
November 15, 2004
Guide for the Functional Specification of Medium Voltage (1 kV-35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
This document provides general guidelines for the preparation of a functional specification for solid-state electronic shunt devices used mainly for compensation of voltage fluctuation. The guide...
November 15, 2004
IEEE Guide for the Functional Specification of Medium Voltage (1 kV35 kV) Electronic Shunt Devices for Dynamic Voltage Compensation
A description is not available for this item.

References

Advertisement