GMNA - 9986308
Sealer, Low Bake, Paintable, Global Ultralight
| Organization: | GMNA |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification details the requirements of a low bake paintable Global ultralight sealer. The material is applied in the paint shop after Electrocoat (E-Coat) bake and before the application of primer surfacer. This material must be capable of being either flow brushed or robotically applied and is intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The material must be compatible with primer surfacer and topcoat systems and bakes with resulting high appearance requirements.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated standard production displacement pumping and robotic application equipment as follows: Single point streaming, flat streaming, swirl, manual tip and flow brushing. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect personnel handling it.
The material must adhere to all approved production E-Coat substrates. It must have good durability and not accelerate the resting of steel over which it is applied.
Symbols.
Not applicable.
Applicability.
What is this standard used for? Be specific. Describe component, subsystem, system, vehicle or program. Do not indicate "Not applicable".
Remarks.
None.
Document History