SNV - SN EN ISO 21178

Light conveyor belts - Determination of electrical resistances

active, Most Current
Organization: SNV
Publication Date: 1 August 2020
Status: active
Page Count: 32
ICS Code (Conveyors): 53.040.10
scope:

This document specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This document also specifies two test methods for determining the surface resistivity and the volume resistivity.

Document History

SN EN ISO 21178
August 1, 2020
Light conveyor belts - Determination of electrical resistances
This document specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance...
August 1, 2013
Light conveyor belts - Determination of electrical resistances
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
April 1, 2007
Light conveyor belts - Determination of electrical resistances
A description is not available for this item.

References

Advertisement