DSF/FPREN ISO 17225-2

Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets (ISO/FDIS 17225-2:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from the following raw materials (see ISO 17225-1, Table 1): - 1.1 Forest, plantation and other virgin wood; - 1.2 By-products and residues from wood processing industry; - 1.3.1 Chemically untreated used wood. Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.

Document History

June 1, 2021
Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets (ISO 17225-2:2021)
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced...
May 26, 2014
Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets
This International Standard determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This International Standard covers only wood pellets...
DSF/FPREN ISO 17225-2
Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets (ISO/FDIS 17225-2:2020)
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced...
Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets (ISO/DIS 17225-2:2020)
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced...
Solid biofuels -- Fuel specifications and classes - Graded wood pellets
SCOPE IN PDF
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets
This International Standard determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This International Standard covers only wood pellets...
Advertisement