DS/EN ISO 17225-2
Solid biofuels – Fuel specifications and classes – Part 2: Graded wood pellets (ISO 17225-2:2021)
| Organization: | DS |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from the following raw materials (see ISO 17225-1, Table 1): - 1.1 Forest, plantation and other virgin wood; - 1.2 By-products and residues from wood processing industry; - 1.3.1 Chemically untreated used wood. Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.
Document History