ISO 2834-1

Graphic technology — Laboratory preparation of test prints — Part 1: Paste inks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 26
ICS Code (Inks. Printing inks): 87.080
scope:

This document specifies a test procedure for the preparation of test prints on paper, board, metals, foils and other suitable substrates using paste inks, such as for offset and letterpress printing, using electrically driven IGT-type and prüfbau-type printability testers.

This document describes the procedure for reference optical density and reference ink film thickness.

This document describes the method as used on the current models of testers. Most of the described procedures are also applicable in analogy to the older models but can require additional steps to be executed or recalculation of the settings to make them conform to this document

Document History

ISO 2834-1
November 1, 2020
Graphic technology — Laboratory preparation of test prints — Part 1: Paste inks
This document specifies a test procedure for the preparation of test prints on paper, board, metals, foils and other suitable substrates using paste inks, such as for offset and letterpress printing,...
June 1, 2006
Graphic technology Laboratory preparation of test prints Part 1: Paste inks
A description is not available for this item.

References

Advertisement