ISO - TS 19857

Paper, board and printing inks – Printability – Laboratory test method for offset ink setting

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 30
ICS Code (Paper and board): 85.060
ICS Code (Inks. Printing inks): 87.080
ICS Code (Materials for graphic technology): 37.100.20
scope:

This document describes a laboratory test method, using an IGT1)-type or a prüfbau2)-type printability tester, for the preparation of specimens to evaluate the absorption rate of an ink on a substrate in offset lithography by setting-off the printed surface to an unprinted surface.

This method describes testing with an amount of ink simulating either single colour or multi-colour printing. The print and the set-off print (counter print) are made with interval times, between print and set-off, common for the target process.

This method evaluates a particular ink and substrate combination.

1) These materials are available from IGT Testing Systems. This information is given for the convenience of the users of this document and does not constitute an endorsement by ISO of the products. Equivalent products may be used if they can be shown to lead to the same results.

2) These materials are available from prüfbau, Dr.-Ing. H. Dürner GmbH. This information is given for the convenience of the users of this document and does not constitute an endorsement by ISO of the products. Equivalent products may be used if they can be shown to lead to the same results.

Document History

TS 19857
June 1, 2021
Paper, board and printing inks – Printability – Laboratory test method for offset ink setting
This document describes a laboratory test method, using an IGT1)-type or a prüfbau2)-type printability tester, for the preparation of specimens to evaluate the absorption rate of an ink on a...

References

Advertisement