NEN-EN 15948
Cereals - Determination of moisture and protein - Method using Near- Infrared-Spectroscopy in whole kernels
| Organization: | NEN |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This document defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectroscopy in the constituent ranges:
for wheat:
- moisture content minimum range from 8 % to 22 %;
- protein content minimum range from 7 % to 20 % DM.
for barley:
- moisture content minimum range from 8 % to 22 %;
- protein content minimum range from 7 % to 16 % DM.
This document describes the modalities to be implemented by the supplier (5.3 and 5.4) and the user of the method.
Document History