SNV - SN EN IEC 60331-1
Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
SN EN IEC 60331-1
August 1, 2019
Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
A description is not available for this item.