ISO/IEC/IEEE 8802-1X

Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control AMENDMENT 2: YANG data model

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 146
ICS Code (Networking): 35.110
scope:

Abstract:

The YANG data model specified in this amendment to IEEE Std 802.1X™-2010 allows configuration and status reporting for port-based network access control, in the scenarios described in Clause 7 of this standard and Clause 11 of IEEE Std 802.1AE™-2018, using the information model previously specified in this standard.

Document History

December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...
ISO/IEC/IEEE 8802-1X
November 1, 2020
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control AMENDMENT 2: YANG data model
Abstract: The YANG data model specified in this amendment to IEEE Std 802.1X™-2010 allows configuration and status reporting for port-based network access control, in the scenarios described in...
February 15, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control AMENDMENT 1: MAC security key agreement protocol (MKA) extensions
A description is not available for this item.
December 1, 2013
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...

References

Advertisement