ISO/IEC/IEEE 8802-1X

Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control

active, Most Current
Organization: ISO
Publication Date: 1 December 2021
Status: active
Page Count: 292
ICS Code (Networking): 35.110
scope:

For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area Networks (LANs), this standard

a) Specifies a general method for provision of port-based network access control.

b) Specifies protocols that establish secure associations for IEEE Std 802.1AE™ MAC Security.

c) Facilitates the use of industry standard authentication and authorization protocols.

Purpose

IEEE 802 LANs are deployed in networks that convey or provide access to critical data, that support mission critical applications, or that charge for service. Protocols that configure, manage, and regulate access to these networks and network-based services and applications typically run over the networks themselves. Port-based network access control regulates access to the network, guarding against transmission and reception by unidentified or unauthorized parties, and consequent network disruption, theft of service, or data loss.

Document History

ISO/IEC/IEEE 8802-1X
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...
November 1, 2020
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1X: Port-based network access control AMENDMENT 2: YANG data model
Abstract: The YANG data model specified in this amendment to IEEE Std 802.1X™-2010 allows configuration and status reporting for port-based network access control, in the scenarios described in...
February 15, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control AMENDMENT 1: MAC security key agreement protocol (MKA) extensions
A description is not available for this item.
December 1, 2013
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...

References

Advertisement