BSI - 20/30410795 DC

Draft BS EN IEC 60331-4 Tests for electric cables under fire conditions - Circuit integrity Part 4: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage higher than 1kV up to and including 30 kV

pending
Organization: BSI
Publication Date: 13 November 2020
Status: pending
Page Count: 31
ICS Code (Electrical wires and cables): 29.060
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

June 27, 2023
Draft BS IEC 60331-4 ED1. Electric cables
A description is not available for this item.
20/30410795 DC
November 13, 2020
Draft BS EN IEC 60331-4 Tests for electric cables under fire conditions - Circuit integrity Part 4: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage higher than 1kV up to and including 30 kV
A description is not available for this item.

References

Advertisement