JSA - JIS B 1801

Short-pitch transmission precision roller chains and bush chains

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2020
Status: active
Page Count: 41
ICS Code (Chain drives and their components): 21.220.30
scope:

This Standard specifies requirements for short-pitch roller chains and bush chains used for transmission for general purposes (hereafter referred to as chains).

The requirements for associated chain sprockets and attachments are given in Annex JA and Annex JB, respectively, for reference.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 606:2015 Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1801
May 20, 2020
Short-pitch transmission precision roller chains and bush chains
This Standard specifies requirements for short-pitch roller chains and bush chains used for transmission for general purposes (hereafter referred to as chains). The requirements for associated chain...
September 22, 2014
Short-pitch transmission precision roller chains and bush chains
This Standard specifies the roller chains and bush chains used for transmission in general (hereafter referred to as "chains"). The associated chain sprockets and attachments are detailed in Annexes...
March 20, 2009
Short-pitch transmission precision roller chains and bush chains
This Standard specifies the roller chains and bush chains used for transmission in general (hereafter referred to as "chains"). The associated chain sprockets and attachments are detailed in Annex A...
March 20, 1997
Short-Pitch Transmission Precision Roller Chains and Bush Chains
A description is not available for this item.
January 1, 1990
Transmission Roller Chains and Bush Chains
A description is not available for this item.

References

Advertisement