JSA - JIS D 9418

Bicycles — Free wheels and hub cogs

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 21
ICS Code (Cycles): 43.150
scope:

This Standard specifies the requirements for the freewheels and hub cogs to be used for bicycles for general use, bicycles for young children and electric power assisted bicycles mainly specified in JIS D 9111.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 6697 : 1994 Cycles - Hubs and freewheels - Assembly dimensions

ISO 10230 : 1990 Cycles - Splined hub and sprocket - Mating dimensions (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS D 9418
March 22, 2021
Bicycles — Free wheels and hub cogs
This Standard specifies the requirements for the freewheels and hub cogs to be used for bicycles for general use, bicycles for young children and electric power assisted bicycles mainly specified in...
March 20, 2008
Bicycles - Free Wheels and Hub Cogs
A description is not available for this item.
November 20, 2001
Bicycles - Free Wheels and Hub Cogs
A description is not available for this item.

References

Advertisement