CEN - EN 17423
Energy performance of buildings - Determination and reporting of Primary Energy Factors (PEF) and CO2 emission coefficient - General Principles, Module M1-7
| Organization: | CEN |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document provides a transparent framework for reporting on the choices related to the procedure to determine primary energy factors (PEFs) and CO2 emission coefficients for energy delivered to and exported from the buildings as described in EN ISO 52000-1.
This document specifies the choices to be made to calculate the PEF(s) and CO2 emission coefficients related to different energy carriers. PEFs and CO2 emission coefficients for exported energy can be different from those chosen for delivered energy.
This document is primarily intended for supporting and complementing EN ISO 52000-1, as the latter requires values for the PEFs and CO2 emission coefficients to complete the EPB calculation. But it can also be used for other applications.
NOTE The CO2 emission coefficients allow calculating greenhouse gas emissions. According to the choices made, the CO2 emission coefficients represent only CO2 emissions or also other greenhouse gases.
Table 1 shows the position (marked by "X") of this document within the modular structure as set out in EN ISO 52000-1.
The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.
Document History