SNV - EN ISO 14096-2
Non-destructive testing - Qualification of radiographic film digitisation systems - Part 2: Minimum requirements
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Radiographic films): | 37.040.25 |
scope:
ISO 14096-2:2005 specifies three film-digitisation quality classes for the requirements of non-destructive testing. The selected class depends on the radiation energy, penetrated material thickness and the quality level of the original radiographic film. ISO 14096-2:2005 does not address signal processing, display and storage of the digitised data.
Document History
EN ISO 14096-2
September 1, 2020
Non-destructive testing - Qualification of radiographic film digitisation systems - Part 2: Minimum requirements
ISO 14096-2:2005 specifies three film-digitisation quality classes for the requirements of non-destructive testing. The selected class depends on the radiation energy, penetrated material thickness...