CENELEC - CLC/TS 50136-9

Alarm systems - Alarm transmission systems and equipment - Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2020
Status: active
Page Count: 58
ICS Code (Data communication networks): 33.040.40
ICS Code (Alarm and warning systems): 13.320
scope:

This document specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving Centre Transceiver using the Internet Protocol (IP).

The protocol is intended for use over any network that supports the transmission of IP data. These include Ethernet, xDSL, GPRS, WiFi, UMTS and WIMAX.

The system performance characteristics for alarm transmission are specified in EN 50136-1.

The requirements for the performance of the alarm transmission system, the SPT and the RCT are specified in the relevant parts of the EN 50136 series.

Compliance with this document is voluntary.

Document History

CLC/TS 50136-9
November 1, 2020
Alarm systems - Alarm transmission systems and equipment - Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)
This document specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving Centre...
August 1, 2017
Alarm systems - Alarm transmission systems and equipment - Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)
This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving...
January 1, 2013
Alarm systems - Alarm transmission systems and equipment - Part 9: Requirements for common protocol for alarm transmission using the Internet protocol
This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving...

References

Advertisement