CENELEC - CLC/TS 50136-9
Alarm systems - Alarm transmission systems and equipment - Part 9: Requirements for common protocol for alarm transmission using the Internet protocol
| Organization: | CENELEC |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Data communication networks): | 33.040.40 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving Centre Transceiver using the Internet protocol (IP).
The protocol is intended for use over any network that supports the transmission of IP data. These include Ethernet, xDSL, GPRS, WiFi, UMTS and WIMAX.
The system performance characteristics for alarm transmission are specified in EN 50136-1.
The performance characteristics of the supervised premises equipment should comply with the requirements of its associated alarm system standard and shall apply for transmission of all types of alarms including, but not limited to, fire, intrusion, access control and social alarms.
Compliance with this Technical Specification is voluntary.
Document History