NR/L2/TRK/6100/MOD05
The Installation and Maintenance of Stretcher Bars: Fixed Stretcher Bars
| Organization: | NR |
| Publication Date: | 5 December 2020 |
| Status: | active |
| Page Count: | 32 |
scope:
This Network Rail module applies to fixed stretcher bar assemblies and their associated fastenings and defects, which are fitted to the following configurations:
a) full depth vertical AV to HV switches and full depth inclined A to G switches, of BR 109, BS110A, BS113A or CEN56 rail section, including plain leads, slips and switch diamonds in running lines with fixed stretcher bar assemblies;
b) deep brackets;
c) stretcher bars on bull head rail; and
d) stretcher bars on non-running lines.
This document does not apply to:
a) shallow depth S&C;
b) installation of adjustable stretcher bars (see NR/L2/TRK/6100/mod06
c) installation of tubular stretcher bars (see NR/L2/TRK/6100/mod04
d) installation of Lock stretcher bars (see NR/L2/TRK/6100/mod07
e) train operated points;
f) spring points; or
g) trapping direction of trap points.
Purpose
This module contains information to support the installation and maintenance of fixed stretcher bars.
Document History