NR/L2/TRK/6100/MOD05
The Installation and Maintenance of Stretcher Bars: Fixed Stretcher Bars
| Organization: | NR |
| Publication Date: | 7 March 2015 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This Network Rail module applies to fixed stretcher bar assemblies and their associated fastenings and defects, which are fitted to the following configurations:
• full depth vertical AV to HV switches and full depth inclined A to G switches, of BR 109, BS110A, BS113A or CEN56 rail section, including plain leads, slips and switch diamonds in running lines with fixed stretcher bar assemblies.
• deep brackets
• stretcher bars on bull head rail
• stretcher bars on non-running lines
This document does not apply to:
• shallow depth S&C
• Installation of adjustable stretcher bars (see
NR/L2/TRK/6100/mod06
• Installation of tubular stretcher bars (see
NR/L2/TRK/6100/mod04
• Installation of Lock stretcher bars (see
NR/L2/TRK/6100/mod07
• train operated points
• spring points
• trapping direction of trap points
Purpose
This module contains information to support the installation and maintenance of fixed stretcher bars.
Document History