DS/EN ISO 13143-1

Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO 13143-1:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 November 2020
Status: active
Page Count: 86
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813:2019. It provides a basis for conformance tests for dedicated short-range communication (DSRC) OBE and RSE to support interoperability between different equipment supplied by different manufacturers. ISO 12813 defines requirements on the CCC interface level, but not for the RSE or OBE internal functional behaviour. Consequently, tests regarding OBE and/or RSE functional behaviour remain outside the scope of this document.

Document History

DS/EN ISO 13143-1
November 23, 2020
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO 13143-1:2020)
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813:2019. It provides a...
December 12, 2016
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO 13143-1:2016)
This part of ISO 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a...
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2023)
This document specifies the test suite structure (TSS) and test purposes (TPs) for evaluating the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813. It provides a basis...
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2019)
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813:2019. It provides a...
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2016)
This part of ISO 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a...

References

Advertisement