DSF/PREN ISO 13143-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2016)

inactive
Organization: DS
Status: inactive
Page Count: 87
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.

Document History

November 23, 2020
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO 13143-1:2020)
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813:2019. It provides a...
December 12, 2016
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO 13143-1:2016)
This part of ISO 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a...
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2023)
This document specifies the test suite structure (TSS) and test purposes (TPs) for evaluating the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813. It provides a basis...
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 12813 – Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2019)
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813:2019. It provides a...
DSF/PREN ISO 13143-1
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO/DIS 13143-1:2016)
This part of ISO 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a...
Advertisement