NEN - NPR 7201+A1

Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing

active, Most Current
Organization: NEN
Publication Date: 1 August 2020
Status: active
Page Count: 74
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Structures of buildings in general): 91.080.01

Document History

NPR 7201+A1
August 1, 2020
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
A description is not available for this item.
November 1, 2017
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
NPR 7201 gives additional specific determination methods for the determination of the fall in and rotation of geotechnic constructions designed with the use of EN 1997-1 in the Netherlands. These...
April 1, 2017
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
NPR 7201 gives additional specific determination methods for the determination of the fall in and rotation of geotechnic constructions designed with the use of EN 1997-1 in the Netherlands. These...
Advertisement