NEN - NPR 7201
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Structures of buildings in general): | 91.080.01 |
scope:
NPR 7201 gives additional specific determination methods for the determination of the fall in and rotation of geotechnic constructions designed with the use of EN 1997-1 in the Netherlands. These determination methods are concretized by the national annex of EN 1997-1. The standard is applicable to all types of geotechnic constructions.
Document History
August 1, 2020
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
A description is not available for this item.
NPR 7201
November 1, 2017
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
NPR 7201 gives additional specific determination methods for the determination of the fall in and rotation of geotechnic constructions designed with the use of EN 1997-1 in the Netherlands. These...
April 1, 2017
Geotechnics - Determination of the axial bearing capacity of foundation piles by pile load testing
NPR 7201 gives additional specific determination methods for the determination of the fall in and rotation of geotechnic constructions designed with the use of EN 1997-1 in the Netherlands. These...