AWC WFCM

WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings

active, Most Current
Buy Now
Organization: AWC
Publication Date: 1 January 2018
Status: active
Page Count: 352
scope:

General

This Manual provides engineered (Chapter 2) and prescriptive (Chapter 3) design requirements for wood-frame construction used in one- and two-family dwellings. In lieu of these provisions, or where these provisions are not applicable, accepted engineering methods and practices in accordance with the governing building code shall be used. Structural elements that meet the applicability provisions of 1.1.3, but are not within the limits of the design provisions of this Manual shall be designed in accordance with the governing building code.

Document History

AWC WFCM
January 1, 2018
WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings
General This Manual provides engineered (Chapter 2) and prescriptive (Chapter 3) design requirements for wood-frame construction used in one- and two-family dwellings. In lieu of these provisions,...
January 1, 2018
WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings COMMENTARY
General The scope statement limits applicability of the provisions of the Wood Frame Construction Manual to one- and two-family dwellings. This limitation is related primarily to assumed design...
January 1, 2012
WOOD FRAME CONSTRUCTION MANUAL FOR ONE- AND TWO-FAMILY DWELLINGS
General This Manual provides engineered (Chapter 2) and prescriptive (Chapter 3) design requirements for wood-frame construction used in one- and two-family dwellings. In lieu of these provisions,...

References

Advertisement