AWC WFCM

WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings COMMENTARY

active, Most Current
Buy Now
Organization: AWC
Publication Date: 1 January 2018
Status: active
Page Count: 164
scope:

General

The scope statement limits applicability of the provisions of the Wood Frame Construction Manual to one- and two-family dwellings. This limitation is related primarily to assumed design loads and to structural configurations. Code prescribed floor design loads for dwellings generally fall into the range of 30 to 40 psf, with few additional requirements such as concentrated load provisions. In these applications, use of closely spaced framing members covered by structural sheathing has proven to provide a reliable structural system.

Document History

January 1, 2018
WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings
General This Manual provides engineered (Chapter 2) and prescriptive (Chapter 3) design requirements for wood-frame construction used in one- and two-family dwellings. In lieu of these provisions,...
AWC WFCM
January 1, 2018
WOOD FRAME CONSTRUCTION MANUAL for One- and Two-Family Dwellings COMMENTARY
General The scope statement limits applicability of the provisions of the Wood Frame Construction Manual to one- and two-family dwellings. This limitation is related primarily to assumed design...
January 1, 2012
WOOD FRAME CONSTRUCTION MANUAL FOR ONE- AND TWO-FAMILY DWELLINGS
General This Manual provides engineered (Chapter 2) and prescriptive (Chapter 3) design requirements for wood-frame construction used in one- and two-family dwellings. In lieu of these provisions,...

References

Advertisement