ASTM International - ASTM B465-20
Standard Specification for Copper-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-iron alloy plate, sheet, strip, and rolled bar for Copper [Alloy] UNS Nos. C19200, C19210, C19400, C19500, C19700, and C19720.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-iron alloys with Copper Alloy UNS Nos. C19200, C19210, C19400, C19500, C19700, and C19720. The... View More
Document History