ASTM International - ASTM B465-11
Standard Specification for Copper-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes Copper Alloy UNS Nos. C19200, C19210, C19400, C19500, C19700, and C19720 plate, sheet, strip, and rolled bar.
1.2 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
abstract:
This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-iron alloys with Copper Alloy UNS Nos. C19200, C19210, C19400, C19500, C19700, and C19720. The... View More
Document History