ASTM International - ASTM D5090-20

Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2020
Status: active
Page Count: 2
significance And Use:

5.1 During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is... View More

scope:

1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems.

1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure waters including those used in power generation and microelectronics and pharmaceuticals production. It is not necessarily applicable to waste waters.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D5090-20
November 1, 2020
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data
5.1 During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is...
June 15, 2007
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is necessary...
June 15, 2007
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
A description is not available for this item.
January 1, 2001
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data
1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems. 1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure...
Advertisement