ASTM International - ASTM D5090-90(2001)

Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
ICS Code (Flow in closed conduits): 17.120.10
scope:

1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems.

1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure waters including those used in power generation and microelectronics and pharmaceuticals production. It is not necessarily applicable to waste waters.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data
5.1 During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is...
June 15, 2007
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is necessary...
June 15, 2007
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
A description is not available for this item.
ASTM D5090-90(2001)
January 1, 2001
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data
1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems. 1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure...
Advertisement