ISO 6934-4

Steel for the prestressing of concrete — Part 4: Strand

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 14
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This document specifies requirements for steel strand which has been given a stress-relieving heat treatment according to the general requirements specified in ISO 6934-1. This document covers 10 grades of steel strand for use in prestressed concrete construction; each strand can contain either 2, 3, 7 or 19 individual wires. In case of any conflict between the requirements of this document and ISO 6934-1, the requirements of document prevail.

Document History

ISO 6934-4
November 1, 2020
Steel for the prestressing of concrete — Part 4: Strand
This document specifies requirements for steel strand which has been given a stress-relieving heat treatment according to the general requirements specified in ISO 6934-1. This document covers 10...
January 1, 1991
Steel for the Prestressing of Concrete - Part 4: Strand
A description is not available for this item.

References

Advertisement