FORD WSB-M4G276-C
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 October 2020 |
| Status: | active |
| Page Count: | 9 |
scope:
The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion resistant film which will withstand stone chipping.
Document History
FORD WSB-M4G276-C
October 12, 2020
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion...
October 30, 1990
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 -0.40 mm film on electrocoated substrates, to provide a paintable...