FORD WSB-M4G276-C

SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 October 1990
Status: inactive
Page Count: 11
scope:

1. SCOPE

The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 -0.40 mm film on electrocoated substrates, to provide a paintable corrosion resistant film which will withstand stone chipping.

Document History

October 12, 2020
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion...
FORD WSB-M4G276-C
October 30, 1990
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 -0.40 mm film on electrocoated substrates, to provide a paintable...

References

Advertisement