FORD WSS-M15J16-A1

PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 28 October 2020
Status: active
Page Count: 10
scope:

The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.

Document History

September 21, 2023
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
FORD WSS-M15J16-A1
October 28, 2020
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
June 27, 2017
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
April 5, 2016
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
May 21, 2009
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 10, 2005
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 27, 2004
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.

References

Advertisement