FORD - WSS-M15J16-A1
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 21 September 2023 |
| Status: | active |
| Page Count: | 10 |
Document History
WSS-M15J16-A1
September 21, 2023
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
October 28, 2020
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
June 27, 2017
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
April 5, 2016
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
May 21, 2009
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 10, 2005
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 27, 2004
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.