DOD - SMD 5962-21202

MICROCIRCUIT, LINEAR, MOTOR DRIVER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 2 December 2020
Status: active
Page Count: 31
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-21202
December 2, 2020
MICROCIRCUIT, LINEAR, MOTOR DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement