CEN - EN ISO 21663
Solid recovered fuels - Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This document specifies the determination of total content of carbon, hydrogen, nitrogen and sulfur in solid recovered fuels by instrumental method. Depending on the amount of test portion, micro or macro instrumental apparatus are used.
This method is applicable for concentrations on dry matter basis of C > 0,1 %, N > 0,1 %, H > 0,1 % and S > 0,05 %.
Document History
EN ISO 21663
December 1, 2020
Solid recovered fuels - Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method
This document specifies the determination of total content of carbon, hydrogen, nitrogen and sulfur in solid recovered fuels by instrumental method. Depending on the amount of test portion, micro or...