FORD WE954

MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS

active, Most Current
Buy Now
Organization: FORD
Publication Date: 22 September 2020
Status: active
Page Count: 6
scope:

This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.

Document History

May 8, 2023
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
June 18, 2021
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
FORD WE954
September 22, 2020
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
March 1, 2007
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS
This standard covers material, heat treatment, and performance of ISO metric threaded spring nuts, in the range M4 to M12 inclusive. NOTE: The design may vary between manufacturers provided all...
October 1, 1996
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS
1. SCOPE. This standard covers ma& al, heat tmatment, and performance of IS0 mettic threaded spring nuts, in the range M4 to Ml2 inclusive. NOTE: The design may vary between manu& urers provided all...

References

Advertisement