FORD WE954

GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS

inactive
Buy Now
Organization: FORD
Publication Date: 1 March 2007
Status: inactive
Page Count: 6
scope:

This standard covers material, heat treatment, and performance of ISO metric threaded spring nuts, in the range M4 to M12 inclusive.

NOTE: The design may vary between manufacturers provided all requirements of this standard are met. Nuts of size M10 and larger are unsuitable for 'clamp load critical' applications.

Document History

May 8, 2023
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
June 18, 2021
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
September 22, 2020
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
This standard covers material, heat treatment, and performance of threaded spring U-nuts in the range of M4 to M12. Nuts of size M10 and larger are unsuitable for clamp load critical applications.
FORD WE954
March 1, 2007
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS
This standard covers material, heat treatment, and performance of ISO metric threaded spring nuts, in the range M4 to M12 inclusive. NOTE: The design may vary between manufacturers provided all...
October 1, 1996
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS
1. SCOPE. This standard covers ma& al, heat tmatment, and performance of IS0 mettic threaded spring nuts, in the range M4 to Ml2 inclusive. NOTE: The design may vary between manu& urers provided all...

References

Advertisement