JSA - JIS Z 0232

Packaging—Complete, filled transport packages and unit loads—Method of vibration test

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2020
Status: active
Page Count: 21
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This Standard specifies the methods for evaluating the vibration resistance of a package or its contents against vertical vibration to which complete, filled transport packages are subjected during transportation.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8318:2000 Packaging-Complete, filled transport packages and unit loads-Sinusoidal vibration tests using a variable frequency

ISO 13355:2016 Packaging-Complete, filled transport packages and unit loads-Vertical random vibration test (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 0232
February 20, 2020
Packaging—Complete, filled transport packages and unit loads—Method of vibration test
This Standard specifies the methods for evaluating the vibration resistance of a package or its contents against vertical vibration to which complete, filled transport packages are subjected during...
March 20, 2004
Packaged freights - Method of vibration test
A description is not available for this item.
January 1, 1987
Method of Vibration Test for Packaged Freights
A description is not available for this item.

References

Advertisement