JSA - JIS Z 3064

Method and acceptance criteria of ultrasonic examination for mechanical joints of deformed steel bars for concrete reinforcement

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 September 2019
Status: active
Page Count: 19
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This Japanese Industrial Standard specifies the method and acceptance criteria of ultrasonic examination of the reinforcing bar insertion length of a screw reinforcing bar joint, mortar filling joint and end screw-threaded joint among the mechanical joints using the deformed steel bar of nominal designation D10 or over specified in JIS G 3112 (hereafter referred to as reinforcing bar) and the high-strength reinforcing bar.

NOTE The high-strength reinforcing bar is required to obtain the ministerial approval based on Article 37 of the Building Standards Act.

Document History

JIS Z 3064
September 25, 2019
Method and acceptance criteria of ultrasonic examination for mechanical joints of deformed steel bars for concrete reinforcement
This Japanese Industrial Standard specifies the method and acceptance criteria of ultrasonic examination of the reinforcing bar insertion length of a screw reinforcing bar joint, mortar filling joint...

References

Advertisement