ANSI/INCITS 410
Information Technology – Identification Cards – Limited Use (LU), Proximity Integrated Circuit Card (PICC)
| Organization: | ANSI |
| Publication Date: | 19 May 2015 |
| Status: | active |
| Page Count: | 36 |
scope:
This standard provides a physical specification with similar electronic characteristics to Proximity Integrated Circuit Cards (PICCs), such as those specified within ISO/IEC 14443-2 and 3. The physical card thickness (finished card body) formats, are defined within this specification and may also have references to both ISO/IEC 7810:2012 (ID1-Identification cards), INCITS 440 (Card Life Cycle), and ISO/IEC 15457 for thin flexible cards and other thickness dimensions as called out in this standard. Construction attributes, pertaining to the materials, functionality, and environmental requirements and the targeted use of these cards are also specified. This type of PICC is to be classified as a Limited Use - Proximity Integrated Circuit Card (LU-PICC).
Document History